MINI-BEAM: HIGH SPEED RECEIVER;
HIGH SPEED RECEIVER, INPUT: 10-30VDC, OUTPUT: 1 NPN, 2M (6.5FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, PHOTO, 30M, BIPOLAR NPN & PNP; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31RLMHS-ND | 398569 | 21H9727 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Photo, 30M, Bipolar Npn & Pnp; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Through Beam |