Banner Engineering Corp. Photoelectric, Industrial SM312CV2QD

Description
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM312CV2QD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM312CV2QD-ND
Photoelectric, Industrial 2170-SM312CV2QD-ND
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"

"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 16 mm; 10 to 30 VDC - 70167907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 16 mm; 10 to 30 VDC
70167907
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 16 mm; 10 to 30 VDC 70167907
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM312CV2QD

BANNER ENGINEERING Sensors & Switches SM312CV2QD

Supplier's Site
Photoelectric - 14073 - Radwell International
Willingboro, NJ, United States
Photoelectric
14073
Photoelectric 14073
PHOTOELECTRIC SENSOR, MINI-BEAM, 0.043 METER RANGE, RED LIGHT IMMUNITY, 43 MM FOCAL POINT, 10-30 VDC INPUT, BIPOLAR NPN/PNP OUTPUT,EURO M12 (4-PIN) INTEGRAL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MINI-BEAM, 0.043 METER RANGE, RED LIGHT IMMUNITY, 43 MM FOCAL POINT, 10-30 VDC INPUT, BIPOLAR NPN/PNP OUTPUT,EURO M12 (4-PIN) INTEGRAL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering - 02H7607 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering
02H7607
Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering 02H7607
PHOTOELECTRIC SENSOR, 0MM TO 43MM, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0MM TO 43MM, NPN/PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-SM312CV2QD-ND 70167907 02H7607
Product Name Photoelectric, Industrial Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 16 mm; 10 to 30 VDC Photoelectric Photoelectric Sensor, 0Mm To 43Mm, Npn/pnp Output; Sensor Output Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data