"Through-Beam Optical Sensor 118.110"" (3m)"
BANNER ENGINEERING Sensors & Switches SM31EQD
PHOTOELECTRIC EMITTER, MINI-BEAM, 3-METER RANGE, 10/30 VDC, EURO M12, 4-PIN, INTEGRAL QD, INFRARED LED. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
Features:
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31EQD-ND | 02H7603 | 70167902 | |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric, Emitter,Mini-Beam, In: 10-30 VDC, 10' Range with SM31R, QD |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared |