"Background Suppression Optical Sensor 1.969"" (50mm) NPN - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Sensing Mode:Fixed-Field; Sensor Input:Laser RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EZ-BEAM S18 SERIES: FIXED FIELD, RANGE: 50 MM, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY NPN, EURO M12 4-PIN INTEGRAL QD, (30867). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SN6FF50Q
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SN6FF50Q-ND | 22H0823 | 5638 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |