Banner Engineering Corp. Photoelectric S30SN6FF400

Description
32332 - EZ-BEAM S30 SERIES: FIXED FIELD, RANGE: 400 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
32332 - EZ-BEAM S30 SERIES: FIXED FIELD, RANGE: 400 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18017 - Radwell International
Willingboro, NJ, United States
Photoelectric
18017
Photoelectric 18017
32332 - EZ-BEAM S30 SERIES: FIXED FIELD, RANGE: 400 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

32332 - EZ-BEAM S30 SERIES: FIXED FIELD, RANGE: 400 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18017
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Fibre optic through-beam sensor - E35062 - ifm electronic gmbh
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 482 F (-40 to 250 C)
Length 197 inch (5000 mm)
View Details
2 suppliers
Photoelectric Sensors - 2104091 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.57 to 78.74 inch (40 to 2000 mm)
View Details
Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details