Banner Engineering Corp. Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering SLE5-PIR-Q7

Description
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering - 52AH6849 - Newark, An Avnet Company
Chicago, IL, United States
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering
52AH6849
Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering 52AH6849
OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

OPTICAL LABEL SENSOR, 5MM, PNP, 30VDC; Sensor Output:PNP; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 52AH6849
Product Name Optical Label Sensor, 5Mm, Pnp, 30Vdc; Sensor Output Banner Engineering
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details