Banner Engineering Corp. Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering SLE5-NIR-2M

Description
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet
Description
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering - 52AH6848 - Newark, An Avnet Company
Chicago, IL, United States
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering
52AH6848
Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering 52AH6848
OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

OPTICAL LABEL SENSOR, 5MM, NPN, 30VDC; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SLE5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 52AH6848
Product Name Optical Label Sensor, 5Mm, Npn, 30Vdc; Sensor Output Banner Engineering
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3466 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details