Banner Engineering Corp. Photoelectric SE612CL

Description
DISCONTINUED BY MANUFACTURER, SCANNER CONVERGENT (CV) W/IR LED, 300 OLTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SCANNER CONVERGENT (CV) W/IR LED, 300 OLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 6912183 - Radwell International
Willingboro, NJ, United States
Photoelectric
6912183
Photoelectric 6912183
DISCONTINUED BY MANUFACTURER, SCANNER CONVERGENT (CV) W/IR LED, 300 OLTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCANNER CONVERGENT (CV) W/IR LED, 300 OLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6912183
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic diffuse reflection sensor - E20648 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Length 78.74 inch (2000 mm)
View Details
2 suppliers
Proximity Sensors - 2093534 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Light barrier - SOOD-TB-L-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details