"Optical Sensor 0.394"" (10mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 10MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:10mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SLM Series; Body Material:Die-cast Zinc; Contact Rating:25 mARoHS Compliant: Yes
SLOT SENSOR, 10 MM SLOT WIDTH, 60.8 MM SLOT DEPTH, INPUT: 10-30 VDC, OUTPUT: BIPOLAR - 1NPN/1PNP, 2 METER CABLE, LIGHT/DARK OPERATE, IP67. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SLM10B6-ND | 78K9316 | 3197016 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 10Mm, Npn/pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |