Banner Engineering Corp. Photoelectric, Industrial SM2A912DSR

Description
VALU-BEAM: DIFFUSE; RANGE: 380 M
Request a Quote Datasheet
Description
VALU-BEAM: DIFFUSE; RANGE: 380 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM2A912DSR-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM2A912DSR-ND
Photoelectric, Industrial 2170-SM2A912DSR-ND
VALU-BEAM: DIFFUSE; RANGE: 380 M

VALU-BEAM: DIFFUSE; RANGE: 380 M

Buy Now Datasheet
Photoelectric - 100158 - Radwell International
Willingboro, NJ, United States
Photoelectric
100158
Photoelectric 100158
PHOTOELECTRIC VALU-BEAM, 380 MM RANGE, INPUT: 24-250 VAC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2M (6.5FT) CABLE, (26571). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC VALU-BEAM, 380 MM RANGE, INPUT: 24-250 VAC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2M (6.5FT) CABLE, (26571). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM2A912DSR-ND 100158
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P306 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-D2MPAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 2m (6.5ft) cable
View Details
2 suppliers