"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
79 in. Sensing Range, 10 to 30 VDC Voltage Supply, S18 Series Retroreflective Sensors
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, M12 4-PIN INTEGRAL, QUICK DISCONNECT, (33450). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SP6LPQ
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SP6LPQ-ND | 02H7659 | 70167939 | 17975 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Retroreflective; PNP; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible |