Banner Engineering Corp. Photoelectric, Industrial S18SP6FF100Q

Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18SP6FF100Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18SP6FF100Q-ND
Photoelectric, Industrial 2170-S18SP6FF100Q-ND
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: PNP, 4
Fort Worth, TX, USA
Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: PNP, 4" Range, QD
70167941
Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: PNP, 4" Range, QD 70167941
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments. Features EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode Specifications 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67) Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing) Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”

The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features

  • EZ-BEAM® Sensors Are Low-Cost, Yet Offer Powerful Sensing Performance
  • EZ-BEAM® Circuitry Is Completely Epoxy-Encapsulated to Provide Superior Durability, Even in Harsh Environments
  • EZ-BEAM® Sensor Selection Is Simply a Matter of Choosing a Sensor Housing Style, Operating Voltage, and Sensing Mode

    Specifications

  • 18 mm Thermoplastic Threaded Barrel Housing Rated NEMA 6P (IEC IP67)
  • Operating Temperature: –40°C to 70°C, 90% Relative Humidity @ 50°C (Non-Condensing)
  • Response Time: 3 Milliseconds “On”, 1.5 Milliseconds “Off”
Supplier's Site
Photoelectric - 5680 - Radwell International
Willingboro, NJ, United States
Photoelectric
5680
Photoelectric 5680
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, QUICK DISCONNECT, 100 MM SENSING RANGE, (30884). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, QUICK DISCONNECT, 100 MM SENSING RANGE, (30884). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches S18SP6FF100Q

BANNER ENGINEERING Sensors & Switches S18SP6FF100Q

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7657 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7657
Photoelectric Sensor; Sensor Output Banner Engineering 02H7657
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet
BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR - 124-S18SP6FF100Q - Utmel Electronic Limited
Hong Kong, China
BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR
124-S18SP6FF100Q
BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR 124-S18SP6FF100Q
BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR

BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company Utmel Electronic Limited
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-S18SP6FF100Q-ND 70167941 5680 02H7657 124-S18SP6FF100Q
Product Name Photoelectric, Industrial Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: PNP, 4" Range, QD Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR
Operating Temperature -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data