Reflective Optical Sensor 492.13' (150m) NPN/PNP - Dark-ON/Light-ON
PHOTOELECTRIC SENSOR, RECEIVER, MEAUREMENT RANGE 150 M, 10-30VDC, NPN/PNP, 2 METER CABLE, 4 PINS, THROUGH BEAM, INFRARED LED, M30 THREADED MOUNTING TYPE, NEMA 6P, IP67, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM30PRL
PHOTOELECTRIC SENSOR, 30MM, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM30 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM30PRL-ND | 100167 | 21H9619 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 30Mm, Npn/pnp; Sensor Output Banner Engineering |
| Operation Distance | 5906 inch (150001 mm) | 1.18 inch (30 mm) |