Banner Engineering Corp. Photoelectric, Industrial SM312LVQD

Description
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM312LVQD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM312LVQD-ND
Photoelectric, Industrial 2170-SM312LVQD-ND
"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"

"Retroreflective, NonPolarized Optical Sensor 196.850"" (5m) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 10433 - Radwell International
Willingboro, NJ, United States
Photoelectric
10433
Photoelectric 10433
SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP (BIPOLAR) OUTPUT, EURO M12 4-PIN INTEGRAL QUICK DISCONNECT, (26838). FREE 2 YEAR RADWELL WARRANTY

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP (BIPOLAR) OUTPUT, EURO M12 4-PIN INTEGRAL QUICK DISCONNECT, (26838). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM312LVQD

BANNER ENGINEERING Sensors & Switches SM312LVQD

Supplier's Site
Photoelectric Sensor, 0M To 5M, Npn/pnp; Sensor Output Banner Engineering - 02H7617 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0M To 5M, Npn/pnp; Sensor Output Banner Engineering
02H7617
Photoelectric Sensor, 0M To 5M, Npn/pnp; Sensor Output Banner Engineering 02H7617
PHOTOELECTRIC SENSOR, 0M to 5M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0M to 5M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS - 70167905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS
70167905
Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS 70167905
15 in. Sensing Range, 10 to 30 VDC Voltage Supply, DC Operated Retroreflective Mode Sensors The MINI-BEAM® is the world's most popular miniature photoelectric sensor. With millions of units in use worldwide, it has become the benchmark for small photoelectrics. Fact is, there are more MINI-BEAM® solving more sensing applications in more plants worldwide than any other sensor. Because there is a MINI-BEAM® solution for every application, it is also your best single-sensor choice to standardize all of your sensing needs. Features Compact, High-Performance Sensors with 18 mm Threaded “Nose” (Most Models) Models for DC or AC/DC (“Universal”) Operation Opposed Mode, Opposed Clear Plastic Detection, Diffuse and Divergent, Polarized and Non-Polarized Retro-Reflective, Convergent, Glass and Plastic Fiber Optic Modes Convergent and Fiber Optic Models Offer Infrared or Visible Red Light Source LED; Select a Color Based on Your Color-Differentiatio n Application Needs Specification Operating Temperature: –4°F to 158°F Operation Mode: Light or Dark Operate Response Time: DC — 1 mSec.; AC/DC — 20 mSec. 15-Turn Sensitivity Adjustment UL Recognized, CSA Certified Meets NEMA Standards 1, 2, 3, 3S, 4, 4X, 5, 12 and 13; IEC IP67

15 in. Sensing Range, 10 to 30 VDC Voltage Supply, DC Operated Retroreflective Mode Sensors
The MINI-BEAM® is the world's most popular miniature photoelectric sensor. With millions of units in use worldwide, it has become the benchmark for small photoelectrics. Fact is, there are more MINI-BEAM® solving more sensing applications in more plants worldwide than any other sensor. Because there is a MINI-BEAM® solution for every application, it is also your best single-sensor choice to standardize all of your sensing needs.
Features

  • Compact, High-Performance Sensors with 18 mm Threaded “Nose” (Most Models)
  • Models for DC or AC/DC (“Universal”) Operation
  • Opposed Mode, Opposed Clear Plastic Detection, Diffuse and Divergent, Polarized and Non-Polarized Retro-Reflective, Convergent, Glass and Plastic Fiber Optic Modes
  • Convergent and Fiber Optic Models Offer Infrared or Visible Red Light Source LED; Select a Color Based on Your Color-Differentiation Application Needs
    Specification
  • Operating Temperature: –4°F to 158°F
  • Operation Mode: Light or Dark Operate
  • Response Time: DC — 1 mSec.; AC/DC — 20 mSec.
  • 15-Turn Sensitivity Adjustment
  • UL Recognized, CSA Certified
  • Meets NEMA Standards 1, 2, 3, 3S, 4, 4X, 5, 12 and 13; IEC IP67
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM312LVQD-ND 10433 02H7617 70167905
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor, 0M To 5M, Npn/pnp; Sensor Output Banner Engineering Sensor; Bipolar NPN/PNP; Photoelectric;15; LED; 10 to 30 VDC; 1ms (Min.); ABS
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data