Banner Engineering Corp. Photoelectric, Industrial SM2A91RJQD

Description
Through-Beam Optical Sensor 196.85' (60m) SPST
Request a Quote Datasheet
Description
Through-Beam Optical Sensor 196.85' (60m) SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM2A91RJQD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM2A91RJQD-ND
Photoelectric, Industrial 2170-SM2A91RJQD-ND
Through-Beam Optical Sensor 196.85' (60m) SPST

Through-Beam Optical Sensor 196.85' (60m) SPST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 2170-SM2A91RJQD-ND
Product Name Photoelectric, Industrial
Operation Distance 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O6E401 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photoelectric Sensors - 2669862 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Through Beam
Power Requirements DC Powered
View Details
Diffuse scan - SOEG-RTH-M18W-NS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details