Banner Engineering Corp. Ir Sensor; Sensor Output Banner Engineering SE61R

Description
IR SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes
Datasheet
Description
IR SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Sensor; Sensor Output Banner Engineering - 21H7545 - Newark, An Avnet Company
Chicago, IL, United States
Ir Sensor; Sensor Output Banner Engineering
21H7545
Ir Sensor; Sensor Output Banner Engineering 21H7545
IR SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes

IR SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SE61 DC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 18178 - Radwell International
Willingboro, NJ, United States
Photoelectric
18178
Photoelectric 18178
ECONO-BEAM: RECEIVER, RANGE: 1.8 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP - LO, 2 M (6.5 FT) CABLE, (26128). FREE 2 YEAR RADWELL WARRANTY

ECONO-BEAM: RECEIVER, RANGE: 1.8 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN / 1 PNP - LO, 2 M (6.5 FT) CABLE, (26128). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SE61R

BANNER ENGINEERING Sensors & Switches SE61R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 21H7545 18178
Product Name Ir Sensor; Sensor Output Banner Engineering Photoelectric
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3163 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers