"Through-Beam Optical Sensor 1.181"" (30mm) NPN/PNP - Dark-ON/Light-ON"
SLOT SENSOR, SLOT WIDTH: 30 MM, INPUT: 10-30 V DC, OUTPUT: BIPOLAR, 1 NPN, 1 PNP, QUICK DISCONNECT, PN 56567. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SL30VB6VQ
PHOTOELECTRIC SLOT SENSOR, OMM TO 30MM, PNP/NPN; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SL Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SL30VB6VQ-ND | 18223 | 21H8486 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Slot Sensor, Omm To 30Mm, Pnp/npn; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |