Banner Engineering Corp. Photoelectric, Industrial SM312CV2

Description
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM312CV2-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM312CV2-ND
Photoelectric, Industrial 2170-SM312CV2-ND
"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"

"Convergent Optical Sensor 1.693"" (43mm) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 14069 - Radwell International
Willingboro, NJ, United States
Photoelectric
14069
Photoelectric 14069
MINI-BEAM, VISIBLE RED 650 NM CONVERGENT, FOCAL POINT: 43 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN/1 PNP, 2 M (6.5 FT) CABLE, (26159). FREE 2 YEAR RADWELL WARRANTY

MINI-BEAM, VISIBLE RED 650 NM CONVERGENT, FOCAL POINT: 43 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN/1 PNP, 2 M (6.5 FT) CABLE, (26159). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7606 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7606
Photoelectric Sensor; Sensor Output Banner Engineering 02H7606
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:43mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 43 mm; 10 to 30 VDC - 70167899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 43 mm; 10 to 30 VDC
70167899
Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 43 mm; 10 to 30 VDC 70167899
Features: Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount All sensing Modes Available, Some with Ranges to 30 m Signal Strength Output Indicator 2 m Integral Cable Models Listed (QD Models Available for DC Models) Expert Models with Push-Button TEACH-Mode Configuration Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying

Features:

  • Compact, High-Performance Sensors with 18 mm Threaded Lens or Side Mount
  • All sensing Modes Available, Some with Ranges to 30 m
  • Signal Strength Output Indicator
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • Registration Mark Detection
  • Carton on Conveyor
  • Clear Film Web Break
  • Baggage Handling
  • Bottle Conveying
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM312CV2-ND 14069 02H7606 70167899
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor; Sensor Output Banner Engineering Sensor; NPN/PNP; Convergent Sensing Mode; Photoelectric; 43 mm; 10 to 30 VDC
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data