Banner Engineering Corp. Photoelectric, Industrial SM2A30PRLQD

Description
SM30 SERIES: RECEIVER - FREQUENC
Request a Quote Datasheet
Description
SM30 SERIES: RECEIVER - FREQUENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM2A30PRLQD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM2A30PRLQD-ND
Photoelectric, Industrial 2170-SM2A30PRLQD-ND
SM30 SERIES: RECEIVER - FREQUENC

SM30 SERIES: RECEIVER - FREQUENC

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 21H9464 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H9464
Photoelectric Sensor; Sensor Output Banner Engineering 21H9464
PHOTOELECTRIC SENSOR; Sensor Output:DO; Sensing Range Max:200m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:SM30 Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:DO; Sensing Range Max:200m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:SM30 Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM2A30PRLQD-ND 21H9464
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 5906 inch (150001 mm) 7874 inch (200000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P204 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-D1SFAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.28 inch (185 mm)
View Details
Photoelectric, Industrial - 1882-1041379-ND - DigiKey
Specs
Operating Temperature -22 to 140 F (-30 to 60 C)
View Details