BANNER ENGINEERING Sensors & Switches SM31RDLBQD
SENSOR, MINIBEAM RCVR, BLACK HOUSING, DOMED PT, 150 MA, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 3M, NPN/PNP; Sensing Range Max:3m; Sensing Method:Receiver; Sensor Output:NPN / PNP; Product Range:MINI-BEAM Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 21H9715 | |
| Product Name | Photoelectric | Photoelectric Sensor, 3M, Npn/pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |