"Background Suppression Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR, FIXED FIELD, RANGE 100 MM, 10-30 VDC, COMPLEMENTARY NPN, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SN6FF100Q
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SN6FF100Q-ND | 70167940 | 5632 | 02H7649 |
| Product Name | Photoelectric, Industrial | Photoelectric, Fixed-Field, 18mm Plastic, In: 10-30 VDC, Out: NPN, 4" Range, QD | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |