Banner Engineering Corp. Photoelectric SM312DMS-38576

Description
38576 - SM312DMS-38576 5 V DC D/O 12FT STRIPPED 12 IN ON END. FREE 2 YEAR RADWELL WARRANTY
Description
38576 - SM312DMS-38576 5 V DC D/O 12FT STRIPPED 12 IN ON END. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 20917941 - Radwell International
Willingboro, NJ, United States
Photoelectric
20917941
Photoelectric 20917941
38576 - SM312DMS-38576 5 V DC D/O 12FT STRIPPED 12 IN ON END. FREE 2 YEAR RADWELL WARRANTY

38576 - SM312DMS-38576 5 V DC D/O 12FT STRIPPED 12 IN ON END. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20917941
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093455 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details