PHOTOELECTRIC SENSOR, 6m, DO; Sensor Output:DO; Sensing Range Max:6m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S30 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
33362 - EZ-BEAM S30 SERIES: POLARIZED RETRO; RANGE: 6 M; INPUT: 20-250 V AC; OUTPUT: SPST SOLID-STATE DARK OPERATE; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 22H0917 | 3187598 |
| Product Name | Photoelectric Sensor, 6M, Do; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 236 inch (6000 mm) |