PHOTOELECTRIC SENSOR, EZ-BEAM S18 SERIES: POLARIZED RETRO, 2-METER, 10-30VDC, 32725. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
Features:
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 382431 | 02H7650 | 70167929 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Retroreflective; NPN; Photoelectric; 79; Yellow LED; 10 to 30 VDC; 3 ms |
| Operation Distance | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |