Banner Engineering Corp. Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering SLU4-PN-Q7

Description
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series
Datasheet
Description
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering - 61AK3101 - Newark, An Avnet Company
Chicago, IL, United States
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering
61AK3101
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering 61AK3101
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series

SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 61AK3101
Product Name Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000969-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2669815 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.69 inch (43 mm)
View Details