The Mini-Beam sensor model SM312CV is a compact, self-contained device designed for DC operation within a voltage range of 10-30V. It features a convergent mode sensing capability, producing a precise 1.3 mm diameter sensing spot at a focus distance of 16 mm from the lens. The sensor supports both NPN and PNP output configurations, with a maximum output current of 150 mA, and is equipped with overload and short-circuit protection. This sensor includes a switch-selectable option for light operate or dark operate modes and boasts a highly repeatable response time of 1 millisecond. The construction is rugged, meeting various NEMA standards and rated IP67 for environmental protection. The sensor is also compatible with 18 mm barrel-type photoelectric sensors, making it a versatile choice for various applications. Engineers should consider this sensor for projects requiring precise sensing in compact spaces, with the added benefits of robust construction and flexible output options.
"Convergent Optical Sensor 0.630"" (16mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, MINI-BEAM, VISIBLE RED, 650 MM, CONVERGENT MODE, FOCAL POINT: 16 MM, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, EURO M12, 4-PIN, INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312CVQD
SENSOR, MINI-BEAM, 16MM, NPN / PNP; Sensor Output:NPN / PNP; Sensing Range Max:16mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensing Mode:Convergent RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM312CVQD-ND | 14093 | 21H9795 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, Mini-Beam, 16Mm, Npn / Pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |