Features:
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes
MINI-BEAM, POLARIZED RETRO, RANGE: 10 MM TO 3 M, INPUT: 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, (49769). FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 70167898 | 02H7614 | 3185066 |
| Product Name | Sensor; Bipolar NPN/PNP; Photoelectric;0.4 to 10; LED; 10 to 30 VDC; 1 ms; ABS | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 118 inch (3000 mm) | 118 inch (3000 mm) |