SM30 SERIES: RECEIVER - FREQUENC
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:200m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM30 Series; Sensor Input:Laser RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches SM30SRL
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM30SRL-ND | 21H9653 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 5906 inch (150001 mm) | 7874 inch (200000 mm) | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam |