26575, PHOTOELECTRIC SENSOR, VALU-BEAM: RETROREFLECTIVE VISIBLE BEAM, RANGE: 30FT, INPUT: 24-250VAC, OUTPUT: SPST SCR SOLID-STATE 2-WIRE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:SCR; Sensing Range Max:9m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:VALU-BEAM 912 Series; Sensing Mode:Retroreflective
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 13996 | 21H9603 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 354 inch (9000 mm) |