"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, RANGE: 50 MM / 2 M, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 6 IN PIGTAIL QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensor Input:Optical RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVAGQDP-ND | 10426 | 21H9944 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |