Through-Beam Optical Sensor 492.13' (150m) SPST
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:200m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500mA; Product Range:SM30 Series RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches SM2A30SRLQD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-SM2A30SRLQD-ND | 21H9486 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operation Distance | 5906 inch (150001 mm) | 7874 inch (200000 mm) |