"Retroreflective, Polarized Optical Sensor 78.740"" (2m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, RANGE, 50 MM TO 2 M, INPUT, 10-30 V DC, OUTPUT, BIPOLAR, 1 NPN, 1 PNP, EURO M12 4-PIN INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312LVAGQD
PHOTOELECTRIC SENSOR, 50MM TO 2M, NPN / PNP OUTPUT; Sensor Output:NPN / PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LVAGQD-ND | 10422 | 21H9943 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 50Mm To 2M, Npn / Pnp Output; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |