MINI-BEAM: POLARIZED RETRO; RANG
PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, 50 MM TO 2 METER RANGE, INPUT 24-240V AC, OUTPUT SPST SOLID-STATE, 2-WIRE, 2 M (6.5 FT) CABLE, 26055. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A312LVAG
PHOTOELECTRIC SENSOR, 10MM TO 3M, SPST-RELAY; Sensor Output:Solid State Relay; Sensing Range Max:2m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:Mini-Beam- AC-Voltage Series RoHS Compliant: Yes
Self-Contained AC Operated Retroreflective Mode Sensor
| DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM2A312LVAG-ND | 13933 | 21H9566 | 70167340 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 10Mm To 3M, Spst-Relay; Sensor Output Banner Engineering | SENSOR, PHOTOELECTRIC, MINI-BEAM POLARIZED RETRO |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |