Banner Engineering Corp. Photoelectric, Industrial S18SP6LP W/30

Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18SP6LPW/30-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18SP6LPW/30-ND
Photoelectric, Industrial 2170-S18SP6LPW/30-ND
"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON - Selectable"

"Retroreflective, Polarized Optical Sensor 78.740"" (2m) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric - 3188095 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188095
Photoelectric 3188095
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 30 FOOT CABLE, (33947). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, POLARIZED RETRO, 2 METER SENSING RANGE, 30 FOOT CABLE, (33947). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-S18SP6LPW/30-ND 3188095
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
Optical Technology Type Retroreflective
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details