Banner Engineering Corp. Photoelectric, Industrial S18SP6D

Description
"Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18SP6D-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18SP6D-ND
Photoelectric, Industrial 2170-S18SP6D-ND
"Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

"Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 02H7654 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H7654
Photoelectric Sensor; Sensor Output Banner Engineering 02H7654
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches S18SP6D

BANNER ENGINEERING Sensors & Switches S18SP6D

Supplier's Site
Photoelectric - 382436 - Radwell International
Willingboro, NJ, United States
Photoelectric
382436
Photoelectric 382436
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, DIFFUSE, 10-30 VDC, 2 METER CABLE LENGTH, PNP OUTPUT, 100 MM MAX SENSING DISTANCE, (29410). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, DIFFUSE, 10-30 VDC, 2 METER CABLE LENGTH, PNP OUTPUT, 100 MM MAX SENSING DISTANCE, (29410). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-S18SP6D-ND 02H7654
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering Photoelectric
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001225-F - TE Connectivity
Specs
Operating Temperature -40 to 414 F (-40 to 212 C)
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1028082-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details