"Diffuse Optical Sensor 5.118"" (130mm) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:130mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensing Mode:Divergent Diffuse; Supply Voltage Max:30VDC RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, DIFFUSE, MINI-BEAM, RANGE: 130 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR, 1 NPN / 1 PNP, EURO M12 4-PIN INTEGRAL QD, (26892). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312WQD
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312WQD-ND | 21H9960 | 10450 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |