Banner Engineering Corp. Photoelectric S18SP6FF100 W/30

Description
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 9 METER CABLE, 100 MM SENSING RANGE, (32956). FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 9 METER CABLE, 100 MM SENSING RANGE, (32956). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3187947 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187947
Photoelectric 3187947
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 9 METER CABLE, 100 MM SENSING RANGE, (32956). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 9 METER CABLE, 100 MM SENSING RANGE, (32956). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 3187947
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OG0035 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4061 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-D2MNAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 2m (6.5ft) cable
View Details
Photoelectric, Industrial - 1882-1017879-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details