"Retroreflective, Polarized Optical Sensor 118.110"" (3m) NPN/PNP"
Features:
SENSOR, RETROREFLECTIVE, POLARIZED, 3000 MM SENSING DISTANCE, 10-30 VDC, PNP / NPN, VISIBLE RED LED, M 12 / 4 PIN CONNECTION, IP67, (49771). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM312LPQD
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Contact Current Max:150mA; Output Current Max:150mA RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-SM312LPQD-ND | 70167906 | 398533 | 02H7615 |
| Product Name | Photoelectric, Industrial | Sensor; Bipolar NPN/PNP; Photoelectric;0.4 to 10; LED; 10 to 30 VDC; 1 ms; ABS | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible |