Banner Engineering Corp. Photoelectric, Industrial SLM50B6QPMA

Description
"Optical Sensor 1.969"" (50mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Optical Sensor 1.969"" (50mm) NPN/PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SLM50B6QPMA-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SLM50B6QPMA-ND
Photoelectric, Industrial 2170-SLM50B6QPMA-ND
"Optical Sensor 1.969"" (50mm) NPN/PNP - Dark-ON/Light-ON"

"Optical Sensor 1.969"" (50mm) NPN/PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 3197472 - Radwell International
Willingboro, NJ, United States
Photoelectric
3197472
Photoelectric 3197472
PHOTOELECTRIC SENSOR, SLM SERIES, RUGGED NICKEL PLATED, FIXED-DISTANCE SLOT SENSOR, 50 MM SLOT WIDTH, 10-30 VDC INPUT, NPN/PNP OUTPUT, PUR PIGTAIL, EURO-STYLE QD CONNECTOR, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SLM SERIES, RUGGED NICKEL PLATED, FIXED-DISTANCE SLOT SENSOR, 50 MM SLOT WIDTH, 10-30 VDC INPUT, NPN/PNP OUTPUT, PUR PIGTAIL, EURO-STYLE QD CONNECTOR, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SLM50B6QPMA-ND 3197472
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O8P204 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-B1SCBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.15 inch (182 mm)
View Details
Photoelectric, Industrial - 1882-1022090-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details