Banner Engineering Corp. SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 25MM CUTOFF; P S18SP6FF25

Description
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors
Description
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Suppliers

Company
Product
Description
Supplier Links
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 25MM CUTOFF; P - 70167460 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 25MM CUTOFF; P
70167460
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 25MM CUTOFF; P 70167460
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K
  • Designed for Sensing without Adjustments
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site
Photoelectric - 382449 - Radwell International
Willingboro, NJ, United States
Photoelectric
382449
Photoelectric 382449
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 25 MM SENSING RANGE, (58415). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 25 MM SENSING RANGE, (58415). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70167460 382449
Product Name SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 25MM CUTOFF; P Photoelectric
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data