Banner Engineering Corp. Photoelectric SBFX1

Description
SCANNER BLOCK, MULTI-BEAM: 3/4-WIRE, FIBER OPTIC, (16652). FREE 2 YEAR RADWELL WARRANTY
Description
SCANNER BLOCK, MULTI-BEAM: 3/4-WIRE, FIBER OPTIC, (16652). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18097 - Radwell International
Willingboro, NJ, United States
Photoelectric
18097
Photoelectric 18097
SCANNER BLOCK, MULTI-BEAM: 3/4-WIRE, FIBER OPTIC, (16652). FREE 2 YEAR RADWELL WARRANTY

SCANNER BLOCK, MULTI-BEAM: 3/4-WIRE, FIBER OPTIC, (16652). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SBFX1

BANNER ENGINEERING Sensors & Switches SBFX1

Supplier's Site
Photoelectric, Fiber Optic (Glass), Scanner Block, Multi-Beam, 10ms Response - 70168908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photoelectric, Fiber Optic (Glass), Scanner Block, Multi-Beam, 10ms Response
70168908
Photoelectric, Fiber Optic (Glass), Scanner Block, Multi-Beam, 10ms Response 70168908
Banner MULTI-BEAM® sensors are compact modular self contained photoelectric switches. Each MULT-BEAM® solution consists of 3 components — Scanner Block, Power Block, and Logic Module. The Scanner Block contains the complete modulated photoelectric amplifier as well as the emitter and receiver optoelements. It also contains the sensing optics and the housing for the other two modules. The Power Block provides the interface between the scanner and the external circuit. It contains a power supply for the MULTI-BEAM® plus a switching device to interface the circuit to the controller. The Logic Module (not required for opposed mode emitters) interconnects the power block and scanner block both electrically and mechanically. It provides the desired timing logic function (if any), plus the ability to program the output for either light or dark response. Create a Photoelectric Based on Your Application Requirements Step 1: Choose a Sensor Block for the Required Sensing Mode Step 2: Choose a Power Block for the Required Sensor Power (AC or DC) and Output Step 3: Choose a Logic Module (Not Required for Opposed Mode Emitters) Step 4: Plug in the Power and Logic Components into the Sensor Block Step 5: Select Additional Options (Fiber Optic Cables, Mounting Brackets) as Needed The 3 and 4 wire MULTI-BEAM® offer the greatest sensing configurations. They permit either AC or DC operations and offer the fastest response time and the greatest sensing ranges. MULTI-BEAM® 3 and 4 Wire Scanner Blocks offer a complete complement of sensing modes. There are 3 or more models for each sensing mode, resulting in a choice of exactly the right sensor for any application. The high power models (10 millisecond response time) offer greater optical sensing power than any other industrial sensor. Features The Sensing Industry's Most Flexible Modular Sensor Family, Permitting Over 5,000 Custom Configurations for AC and DC Power AC Models Are Physically and Electrically Interchangeable with Heavy-Duty Industrial Limit Switches to Provide Non-Contact Control AID Signal Strength Indicator System Keeps You Informed of the Sensor's Status Specifications Reinforced VALOX Housing, Rated NEMA 3, IEC IP54 Operating Temperature: –40°C to 70°C

Banner MULTI-BEAM® sensors are compact modular self contained photoelectric switches. Each MULT-BEAM® solution consists of 3 components — Scanner Block, Power Block, and Logic Module.
The Scanner Block contains the complete modulated photoelectric amplifier as well as the emitter and receiver optoelements. It also contains the sensing optics and the housing for the other two modules. The Power Block provides the interface between the scanner and the external circuit. It contains a power supply for the MULTI-BEAM® plus a switching device to interface the circuit to the controller. The Logic Module (not required for opposed mode emitters) interconnects the power block and scanner block both electrically and mechanically. It provides the desired timing logic function (if any), plus the ability to program the output for either light or dark response.

Create a Photoelectric Based on Your Application Requirements
Step 1: Choose a Sensor Block for the Required Sensing Mode
Step 2: Choose a Power Block for the Required Sensor Power (AC or DC) and Output
Step 3: Choose a Logic Module (Not Required for Opposed Mode Emitters)
Step 4: Plug in the Power and Logic Components into the Sensor Block
Step 5: Select Additional Options (Fiber Optic Cables, Mounting Brackets) as Needed

The 3 and 4 wire MULTI-BEAM® offer the greatest sensing configurations. They permit either AC or DC operations and offer the fastest response time and the greatest sensing ranges.
MULTI-BEAM® 3 and 4 Wire Scanner Blocks offer a complete complement of sensing modes. There are 3 or more models for each sensing mode, resulting in a choice of exactly the right sensor for any application. The high power models (10 millisecond response time) offer greater optical sensing power than any other industrial sensor.
Features

  • The Sensing Industry's Most Flexible Modular Sensor Family, Permitting Over 5,000 Custom Configurations for AC and DC Power
  • AC Models Are Physically and Electrically Interchangeable with Heavy-Duty Industrial Limit Switches to Provide Non-Contact Control
  • AID Signal Strength Indicator System Keeps You Informed of the Sensor's Status
    Specifications
  • Reinforced VALOX Housing, Rated NEMA 3, IEC IP54
  • Operating Temperature: –40°C to 70°C
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Fiber Optic Proximity Sensors Photoelectric Sensors
Product Number 18097 70168908
Product Name Photoelectric Photoelectric, Fiber Optic (Glass), Scanner Block, Multi-Beam, 10ms Response
Body Shape Rectangular
Unlock Full Specs
to access all available technical data