Banner Engineering Corp. Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering SLU4-PN-2M

Description
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series
Datasheet
Description
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering - 61AK3103 - Newark, An Avnet Company
Chicago, IL, United States
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering
61AK3103
Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering 61AK3103
SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series

SLOT SENSOR, 4MM, NPN/PNP, 0.15A; Sensor Output:NPN / PNP; Sensing Range Max:4mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SLU4 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 61AK3103
Product Name Slot Sensor, 4Mm, Npn/pnp, 0.15A; Sensor Output Banner Engineering
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001345-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1007-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093583 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details