Banner Engineering Corp. Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering SLE3-NIR-2M

Description
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series
Datasheet
Description
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering - 61AK3097 - Newark, An Avnet Company
Chicago, IL, United States
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering
61AK3097
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering 61AK3097
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series

SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 61AK3097
Product Name Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-Shape Photoelectric Sensor - PTU52P3NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Touch Sensors - 39-W7ED-11F-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
2 suppliers