Banner Engineering Corp. Photoelectric, Industrial S18SN6L

Description
"Retroreflective, NonPolarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, NonPolarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-S18SN6L-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-S18SN6L-ND
Photoelectric, Industrial 2170-S18SN6L-ND
"Retroreflective, NonPolarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"

"Retroreflective, NonPolarized Optical Sensor 78.740"" (2m) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 5641 - Radwell International
Willingboro, NJ, United States
Photoelectric
5641
Photoelectric 5641
PHOTO ELECTRIC SENSOR, EZ-BEAM, S18 SERIES, RETROREFLECTIVE, INPUT: 10-30VDC OUTPUT, COMPLEMENTARY NPN, 10-30VDC, 2M /6.5FT CABLE, (28556). FREE 2 YEAR RADWELL WARRANTY

PHOTO ELECTRIC SENSOR, EZ-BEAM, S18 SERIES, RETROREFLECTIVE, INPUT: 10-30VDC OUTPUT, COMPLEMENTARY NPN, 10-30VDC, 2M /6.5FT CABLE, (28556). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; RETRO INFRARED; RANGE 2 M; NPN; 10-30VDC - 70167457 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; RETRO INFRARED; RANGE 2 M; NPN; 10-30VDC
70167457
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; RETRO INFRARED; RANGE 2 M; NPN; 10-30VDC 70167457
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K
  • Designed for Sensing without Adjustments
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-S18SN6L-ND 5641 70167457
Product Name Photoelectric, Industrial Photoelectric SENSOR; PHOTOELECTRIC; 18MM PLASTIC; RETRO INFRARED; RANGE 2 M; NPN; 10-30VDC
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-B1SFBC-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.1 inch (180 mm)
View Details
Photoelectric, Industrial - 1882-1019249-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
2 suppliers