VALU-BEAM: RETRO; RANGE: 0.15 -
PHOTOELECTRIC SENSOR, VALU-BEAM SERIES, RETROREFLECTIVE SENSOR, 250 VAC, 250 MA, MEASUREMENT RANGE: 9 M, MOUNTING TYPE: THREADED, OUTPUT: SPST RELAY SCR, CABLE LENGTH: 2 M, IP66, (26577). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM2A912LVQD
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM2A912LVQD-ND | 14008 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |