Banner Engineering Corp. SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 50MM CUTOFF; N S18SP6FF50

Description
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors
Description
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Suppliers

Company
Product
Description
Supplier Links
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 50MM CUTOFF; N - 70167461 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 50MM CUTOFF; N
70167461
SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 50MM CUTOFF; N 70167461
Features: Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K Designed for Sensing without Adjustments Advanced Self-Diagnostics with Separate Alarm Output Dual-LED Multi-Function Indicators 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets and Reflectors

Features:

  • Epoxy-Encapsulated Plastic 18 mm Threaded Barrel — IP69K
  • Designed for Sensing without Adjustments
  • Advanced Self-Diagnostics with Separate Alarm Output
  • Dual-LED Multi-Function Indicators
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets and Reflectors
Supplier's Site
Photoelectric - 382455 - Radwell International
Willingboro, NJ, United States
Photoelectric
382455
Photoelectric 382455
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 50 MM SENSING RANGE, (30325). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, 50 MM SENSING RANGE, (30325). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70167461 382455
Product Name SENSOR; PHOTOELECTRIC; 18MM PLASTIC; FIXED-FIELD; INFRARED; RANGE 50MM CUTOFF; N Photoelectric
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data