Through-Beam Optical Sensor 98.43' (30m) NPN/PNP - Dark-ON/Light-ON
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:Mini-Beam-DC-V
Sensor, Receiver, Photoelectric, Minibeam Scanner, Range 30m, 10-30VDC
PHOTOELECTRIC SENSOR, MINI-BEAM RECEIVER, 30 METER RANGE, 10-30 VDC INPUT, BIPOLAR-NPN/PNP OUTPUT, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-SM31RL-ND | 21H9721 | 70167248 | 10503 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor, Receiver, Photoelectric, Minibeam Scanner, Range 30m, 10-30VDC | Photoelectric |
| Operation Distance | 1181 inch (30001 mm) | 1181 inch (30000 mm) | 1181 inch (30000 mm) | |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |||
| Optical Technology Type | Through Beam |