"Diffuse Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, DIFFUSE, 10-30 VDC, 9 METER CABLE LENGTH, COMPLEMENTARY PNP OUTPUT, 100 MM MAX SENSING DISTANCE, M12 4-PIN, INTEGRAL QD, (29508). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S18SP6DQ
Sensor, 4 in. Sensing Range, 10 to 30 VDC Supply Voltage
The EZ-BEAM® represents a technological breakthrough in photoelectric sensors design, making sensing applications less complicated and sensors easier to use. Most models have no adjustments as the specially designed fixed-field diffuse and polarized retroreflective optics provide reliable sensing, without need for sensitivity or background suppression adjustments.
Features
PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-S18SP6DQ-ND | 5668 | 70167943 | 02H7655 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensor, DC; PNP; Diffuse Mode Sensing Mode; Photoelectric; 4 in.; 10 to 30 VDC | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -4 to 158 F (-20 to 70 C) |