Banner Engineering Corp. Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering SLE3-NIR-Q7

Description
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series
Datasheet
Description
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering - 61AK3096 - Newark, An Avnet Company
Chicago, IL, United States
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering
61AK3096
Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering 61AK3096
SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series

SLOT SENSOR, 3MM, NPN, 0.12A; Sensor Output:NPN; Sensing Range Max:3mm; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:30V; Output Current:120mA; Product Range:SLE3 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 61AK3096
Product Name Slot Sensor, 3Mm, Npn, 0.12A; Sensor Output Banner Engineering
Operation Distance 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers