"Optical Sensor 1.18"" ~ 11.81"" (30mm ~ 300mm) Analog"
ULTRASONIC SENSOR; Sensing Range Min:30mm; Sensing Range Max:300mm; Beam Angle:-; Switching Frequency:300kHz; External Diameter:18mm; Sensitivity (dB):-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C RoHS Compliant: Yes
ANALOG SWITCH, S18U RIGHT-ANGLE SERIES,PROXIMITY MODE, RANGE: 30 MM TO 300 MM, INPUT 10-30 V DC, OUTPUTS: ANALOG 4-20 MA, EURO 5-PIN QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2170-S18UIARQ-ND | 99H2751 | 3187961 |
| Product Name | Photoelectric, Industrial | Ultrasonic Sensor; Sensing Range Min Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -4 to 140 F (-20 to 60 C) |